Molex Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 45133-0803

Description
CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 33AC9703 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
33AC9703
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 33AC9703
CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Ultra-Fit Receptacle to Ultra-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:3.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Wire Gauge:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 33AC9703
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details