Molex Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black 45132-0803

Description
Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black
Request a Quote
Description
Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black - 45132-0803 - Heilind Electronics, Inc.
Wilmington, MA, United States
Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black
45132-0803
Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black 45132-0803
Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black

Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black

Buy Now
Cable Assy, 8Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 13AC4627 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
13AC4627
Cable Assy, 8Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 13AC4627
CABLE ASSY, 8POS, RCPT-RCPT, 300MM; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:8Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Fit3.0 TPA OTS RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 300MM; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:8Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Fit3.0 TPA OTS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45132-0803 13AC4627
Product Name Micro-Fit TPA to Micro-Fit TPA Off-the-Shelf (OTS) Cable Assembly Dual Row 300.00mm Length 8 Circuits Black Cable Assy, 8Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-185-MM-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Motor cable - NEBM-S1G15-E-5-Q7-LE6 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details