Molex Cable Assy, 8Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 45132-0801

Description
CABLE ASSY, 8POS, RCPT-RCPT, 150MM; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:8Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Micro-Fit3.0 TPA OTS RoHS Compliant: Yes
Description
CABLE ASSY, 8POS, RCPT-RCPT, 150MM; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:8Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Micro-Fit3.0 TPA OTS RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 13AC4626 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
13AC4626
Cable Assy, 8Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 13AC4626
CABLE ASSY, 8POS, RCPT-RCPT, 150MM; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:8Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Micro-Fit3.0 TPA OTS RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 150MM; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:8Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Micro-Fit3.0 TPA OTS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AC4626
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assembly - 6830A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
RF Custom Cable Assembly - 100597DG00026 - Richardson RFPD
Amphenol Communications Solutions
Specs
Application RF
View Details
System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers