Molex 45132-0410 Wire to Board Cable
CABLE ASSY, 4POS, RCPT-RCPT, 1M; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:4Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Micro-Fit3.0 TPA OTS 45132 RoHS Compliant: Yes
CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:4Positions
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1348116 | 13AC4622 |
| Product Name | Wire to Board Cables | Cable Assy, 4Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex |
| Cable Type | Flat Cable |