Molex Wire to Board Cables 45132-0403

Description
Molex 45132-0403 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 45132-0403 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1348114 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348114
Wire to Board Cables 1348114
Molex 45132-0403 Wire to Board Cable

Molex 45132-0403 Wire to Board Cable

Supplier's Site
Cable Assy, 4Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 13AC4621 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
13AC4621
Cable Assy, 4Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 13AC4621
CABLE ASSY, 4POS, RCPT-RCPT, 300MM; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:4Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Fit3.0 TPA OTS RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 300MM; Connector to Connector:Micro-Fit TPA Receptacle to Micro-Fit TPA Receptacle; No. of Positions:4Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Fit3.0 TPA OTS RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector Type A Molex - 11AC9689 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector Type A Molex
11AC9689
Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector Type A Molex 11AC9689
CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector Type A:Micro-Fit TPA 4 Position Receptacle; Connector Type B:Micro-Fit TPA 4 Position Receptacle; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 11.8"; Connector Type A:Micro-Fit TPA 4 Position Receptacle; Connector Type B:Micro-Fit TPA 4 Position Receptacle; Cable Length - Imperial:11.8"; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site
Microfit 4 Circuit 300Mm Cable Assembly Molex - 90AJ3700 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 4 Circuit 300Mm Cable Assembly Molex
90AJ3700
Microfit 4 Circuit 300Mm Cable Assembly Molex 90AJ3700
MICROFIT 4 CIRCUIT 300MM CABLE ASSEMBLY

MICROFIT 4 CIRCUIT 300MM CABLE ASSEMBLY

Supplier's Site
Microfit 4 Circuit 300Mm Cable Assembly Rohs Compliant Molex - 80AH0111 - Newark, An Avnet Company
Chicago, IL, United States
Microfit 4 Circuit 300Mm Cable Assembly Rohs Compliant Molex
80AH0111
Microfit 4 Circuit 300Mm Cable Assembly Rohs Compliant Molex 80AH0111
MICROFIT 4 CIRCUIT 300MM CABLE ASSEMBLY ROHS COMPLIANT: YES

MICROFIT 4 CIRCUIT 300MM CABLE ASSEMBLY ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1348114 13AC4621 11AC9689 90AJ3700 80AH0111
Product Name Wire to Board Cables Cable Assy, 4Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex Cable Assy, 4Pos, Rcpt-Rcpt, 11.8; Connector Type A Molex Microfit 4 Circuit 300Mm Cable Assembly Molex Microfit 4 Circuit 300Mm Cable Assembly Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Special and adapter cables - M12 - VFB-SK8P/4P-M12-S-G-5M-BK-2-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 16.4 ft (50 dm)
Rated Temperature -25 to 85 C (-13 to 185 F)
View Details
Cable Assembly - 6025A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug,coaxial,max temp. 392°F,Teflon™ jacket
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details