Manufacturer: Molex, LLC
Win Source Part Number: 770842-451300410
Series: Nano-Fit 45130
Number of Positions: 4
Color: Black, Individual (Round)
Connector Type: Socket to Socket
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Length: 3.28' (1.00m)
Shielding: Unshielded
Cable Termination: Crimp
Pitch - Connector: 0.098" (2.50mm)
Family Name: 45130
Categories: Cable Assemblies
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Cable Assembly AC Power 1m Nano-Fit to Nano-Fit 4 to 4 POS F-F Crimp-Crimp 20AWG Product overview: 451300410 from Molex is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Rectangular Cable Assemblies, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 450-451300410 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 770842-451300410 | 450-451300410 |
| Product Name | Rectangular Cable Assemblies - 451300410 | Cable Assembly |
| Connector Type | Nano-Fit |