Molex Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 45130-0803

Description
CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes
Description
CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 13AC1512 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
13AC1512
Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 13AC1512
CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:8Positions; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 13AC1512
Product Name Cable Assy, 8Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Gray color J1939 9pin male to OBD overmolding female - QLC16067 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details