Molex NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY 45130-0603

Description
NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY
Request a Quote
Description
NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY - 45130-0603 - Heilind Electronics, Inc.
Wilmington, MA, United States
NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY
45130-0603
NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY 45130-0603
NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY

NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 13AC1509 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
13AC1509
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 13AC1509
CABLE ASSY, 6POS, RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 11.8"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:6Positions; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:300mm; Cable Length - Imperial:11.8" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45130-0603 13AC1509
Product Name NANO-FIT 6CIRCUIT 300MM CABLE ASSEMBLY Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details