Molex NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY 45130-0601

Description
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote
Description
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY - 45130-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY
45130-0601
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY 45130-0601
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY

NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY

Buy Now
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 92AJ7498 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
92AJ7498
Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 92AJ7498
CABLE ASSY, 6P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 6P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45130-0601 92AJ7498
Product Name NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY Cable Assy, 6P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Custom made OBDII with black PVC cable to DB9 female - QLC16104 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-2005LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details