Molex Wire to Board Cables 45130-0410

Description
Nano-Fit cable assembly,2 row, 4P, 1m
Request a Quote
Description
Nano-Fit cable assembly,2 row, 4P, 1m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1349019 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1349019
Wire to Board Cables 1349019
Nano-Fit cable assembly,2 row, 4P, 1m

Nano-Fit cable assembly,2 row, 4P, 1m

Supplier's Site
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY - 45130-0410 - Heilind Electronics, Inc.
Wilmington, MA, United States
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY
45130-0410
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY 45130-0410
NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY

NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex - 13AC1507 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
13AC1507
Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex 13AC1507
CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 3.3ft; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft RoHS Compliant: Yes

Supplier's Site
Cable Assy, 4Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex - 15AC7107 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex
15AC7107
Cable Assy, 4Pos, Rcpt-Rcpt, 1M; Connector To Connector Molex 15AC7107
CABLE ASSY, 4POS, RCPT-RCPT, 1M; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Nano-Fit OTS 45130 Series; Jacket RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 1M; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Ways; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:Nano-Fit OTS 45130 Series; Jacket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1349019 45130-0410 13AC1507
Product Name Wire to Board Cables NANO-FIT 6CIRCUIT 150MM CABLE ASSEMBLY Cable Assy, 4Pos, Rcpt-Rcpt, 3.3Ft; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Motor cable - NEBM-S1G15-E-2.5-Q7-LE6 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Sub-D
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Power, Line Cables and Extension Cords - Q993-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 1.67 ft (5.09 dm)
Connector Type IEC 320-C14
View Details
2 suppliers