Molex NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY 45130-0401

Description
NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote
Description
NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY - 45130-0401 - Heilind Electronics, Inc.
Wilmington, MA, United States
NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY
45130-0401
NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY 45130-0401
NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY

NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY

Buy Now
Wire to Board Cables - 1348872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348872
Wire to Board Cables 1348872
Molex 45130-0401 Wire to Board Cable

Molex 45130-0401 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1348999 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348999
Wire to Board Cables 1348999
Molex 45130-0401 Wire to Board Cable

Molex 45130-0401 Wire to Board Cable

Supplier's Site
Cable Assy, 4Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 13AC1505 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
13AC1505
Cable Assy, 4Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 13AC1505
CABLE ASSY, 4POS, RCPT-RCPT, 5.9"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions ; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 5.9"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:4Positions; Connector Pitch:2.5mm; No. of Rows:2 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 45130-0401 1348872 13AC1505
Product Name NANO-FIT 4 CIRCUIT 150MM CABLE ASSEMBLY Wire to Board Cables Cable Assy, 4Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
Sensor Connector, M23, Rcpt, 17Pos Rohs Compliant Sensata/bei Sensors - 75AJ3566 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details