Molex NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY 45130-0201

Description
NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote
Description
NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY - 45130-0201 - Heilind Electronics, Inc.
Wilmington, MA, United States
NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY
45130-0201
NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY 45130-0201
NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY

NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY

Buy Now
Wire to Board Cables - 1348869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348869
Wire to Board Cables 1348869
Molex 45130-0201 Wire to Board Cable

Molex 45130-0201 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1348973 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348973
Wire to Board Cables 1348973
Molex 45130-0201 Wire to Board Cable

Molex 45130-0201 Wire to Board Cable

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 13AC1502 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
13AC1502
Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 13AC1502
CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 5.9"; Connector to Connector:Nano-Fit Receptacle to Nano-Fit Receptacle; No. of Positions:2Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9" RoHS Compliant: Yes

Supplier's Site
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 92AJ7497 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
92AJ7497
Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 92AJ7497
CABLE ASSY, 2P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 2P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 45130-0201 1348869 13AC1502 92AJ7497
Product Name NANO-FIT 2 CIRCUIT 150MM CABLE ASSEMBLY Wire to Board Cables Cable Assy, 2Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex Cable Assy, 2P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XL1 and X100W Mini-Hooks - 1001XL1 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details