Molex Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 45111-0603

Description
CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Lock PLUS RoHS Compliant: Yes
Description
CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Lock PLUS RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 45AC8197 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
45AC8197
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 45AC8197
CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Lock PLUS RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:Micro-Lock PLUS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AC8197
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Pwr TwinBlade™ - 10066104-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Power Cable
Standards / Certifications RoHS
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details