Molex Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 45111-0601

Description
CABLE ASSY, 6POS, RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Micro-Lock PLUS OTSRoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 6POS, RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Micro-Lock PLUS OTSRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 45AC8195 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
45AC8195
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 45AC8195
CABLE ASSY, 6POS, RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Micro-Lock PLUS OTSRoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Micro-Lock PLUS OTSRoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 6Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex - 45AC9450 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
45AC9450
Cable Assy, 6Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 45AC9450
CABLE ASSY, 6POS, RCPT-RCPT, 3.9"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:26AWGRoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 3.9"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:26AWGRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AC8195
Product Name Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-01 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023130 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details