Molex MICROLOCK PLUS CABLE BLACK 6 CKT 50MM 45111-0600

Description
MICROLOCK PLUS CABLE BLACK 6 CKT 50MM
Request a Quote
Description
MICROLOCK PLUS CABLE BLACK 6 CKT 50MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROLOCK PLUS CABLE BLACK 6 CKT 50MM - 45111-0600 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROLOCK PLUS CABLE BLACK 6 CKT 50MM
45111-0600
MICROLOCK PLUS CABLE BLACK 6 CKT 50MM 45111-0600
MICROLOCK PLUS CABLE BLACK 6 CKT 50MM

MICROLOCK PLUS CABLE BLACK 6 CKT 50MM

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 45AC9449 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
45AC9449
Cable Assy, 6Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 45AC9449
CABLE ASSY, 6POS, RCPT-RCPT, 2"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:26AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 2"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:26AWG RoHS Compliant: Yes

Supplier's Site
Cable Assy, 6Pos, Rcpt-Rcpt, 50Mm; Connector To Connector Molex - 45AC8194 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 50Mm; Connector To Connector Molex
45AC8194
Cable Assy, 6Pos, Rcpt-Rcpt, 50Mm; Connector To Connector Molex 45AC8194
CABLE ASSY, 6POS, RCPT-RCPT, 50MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:50mm; Cable Length - Imperial:2"; Product Range:Micro-Lock PLUS OTS RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 50MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:6Ways; Cable Length - Metric:50mm; Cable Length - Imperial:2"; Product Range:Micro-Lock PLUS OTS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45111-0600 45AC9449
Product Name MICROLOCK PLUS CABLE BLACK 6 CKT 50MM Cable Assy, 6Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Length 0.1640 ft (0.5000 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details