Molex Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 45111-0505

Description
CABLE ASSY, 5POS, RCPT-RCPT, 17.7"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, 5POS, RCPT-RCPT, 17.7"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex - 45AC9447 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
45AC9447
Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 45AC9447
CABLE ASSY, 5POS, RCPT-RCPT, 17.7"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 17.7"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AC9447
Product Name Cable Assy, 5Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel overmolding OBDII male to female cable with Strain relief - QLC16095 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details