Molex MICROLOCK PLUS CABLE BLACK 5 CKT 50MM 45111-0500

Description
MICROLOCK PLUS CABLE BLACK 5 CKT 50MM
Request a Quote
Description
MICROLOCK PLUS CABLE BLACK 5 CKT 50MM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 45AC9443, features a Micro-Lock PLUS connector system with a configuration of 5 positions, designed for connector-to-connector applications. It has a cable length of 50mm and utilizes a 1.25mm pitch. The assembly is dual-ended with female connectors on both ends, ensuring a secure connection with a locking mechanism. The wire gauge is 26 AWG, and the assembly is compliant with RoHS standards. The materials used include copper alloy for the metal components, with tin plating for both mating and termination areas, and polyester for the resin. This product is suitable for applications requiring reliable electrical connections within a maximum voltage of 50V AC/DC.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 45AC9443, features a Micro-Lock PLUS connector system with a configuration of 5 positions, designed for connector-to-connector applications. It has a cable length of 50mm and utilizes a 1.25mm pitch. The assembly is dual-ended with female connectors on both ends, ensuring a secure connection with a locking mechanism. The wire gauge is 26 AWG, and the assembly is compliant with RoHS standards. The materials used include copper alloy for the metal components, with tin plating for both mating and termination areas, and polyester for the resin. This product is suitable for applications requiring reliable electrical connections within a maximum voltage of 50V AC/DC.

Suppliers

Company
Product
Description
Supplier Links
MICROLOCK PLUS CABLE BLACK 5 CKT 50MM - 45111-0500 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROLOCK PLUS CABLE BLACK 5 CKT 50MM
45111-0500
MICROLOCK PLUS CABLE BLACK 5 CKT 50MM 45111-0500
MICROLOCK PLUS CABLE BLACK 5 CKT 50MM

MICROLOCK PLUS CABLE BLACK 5 CKT 50MM

Buy Now
Wire to Board Cables - 1624552P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1624552P
Wire to Board Cables 1624552P
Molex 45111-0500 Wire to Board Cable

Molex 45111-0500 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1624552 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1624552
Wire to Board Cables 1624552
Molex 45111-0500 Wire to Board Cable

Molex 45111-0500 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1624490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1624490
Wire to Board Cables 1624490
Molex 45111-0500 Wire to Board Cable

Molex 45111-0500 Wire to Board Cable

Supplier's Site
Cable Assy, 5Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 45AC9443 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
45AC9443
Cable Assy, 5Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 45AC9443
CABLE ASSY, 5POS, RCPT-RCPT, 2"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:26AWG RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 2"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Wire Gauge:26AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 45111-0500 1624552P 1624552 45AC9443
Product Name MICROLOCK PLUS CABLE BLACK 5 CKT 50MM Wire to Board Cables Wire to Board Cables Cable Assy, 5Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Type Flat Cable Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Wire Harnesses - EA-W21-500-52 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SV-35-FM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details