Molex MICROLOCK PLUS CABLE BLACK 3 CKT 300MM 45111-0303

Description
MICROLOCK PLUS CABLE BLACK 3 CKT 300MM
Request a Quote
Description
MICROLOCK PLUS CABLE BLACK 3 CKT 300MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROLOCK PLUS CABLE BLACK 3 CKT 300MM - 45111-0303 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROLOCK PLUS CABLE BLACK 3 CKT 300MM
45111-0303
MICROLOCK PLUS CABLE BLACK 3 CKT 300MM 45111-0303
MICROLOCK PLUS CABLE BLACK 3 CKT 300MM

MICROLOCK PLUS CABLE BLACK 3 CKT 300MM

Buy Now
Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 45AC9434 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
45AC9434
Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 45AC9434
CABLE ASSY, 3POS, RCPT-RCPT, 11.8"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 11.8"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45111-0303 45AC9434
Product Name MICROLOCK PLUS CABLE BLACK 3 CKT 300MM Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details