Molex MICROLOCK PLUS CABLE BLACK 2 CKT 600MM 45111-0206

Description
MICROLOCK PLUS CABLE BLACK 2 CKT 600MM
Request a Quote Datasheet
Description
MICROLOCK PLUS CABLE BLACK 2 CKT 600MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICROLOCK PLUS CABLE BLACK 2 CKT 600MM - 45111-0206 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROLOCK PLUS CABLE BLACK 2 CKT 600MM
45111-0206
MICROLOCK PLUS CABLE BLACK 2 CKT 600MM 45111-0206
MICROLOCK PLUS CABLE BLACK 2 CKT 600MM

MICROLOCK PLUS CABLE BLACK 2 CKT 600MM

Buy Now
Cable Assy, 2Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 45AC8175 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex
45AC8175
Cable Assy, 2Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex 45AC8175
CABLE ASSY, 2POS, RCPT-RCPT, 600MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Micro-Lock PLUS RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 600MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Micro-Lock PLUS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 45111-0206 45AC8175
Product Name MICROLOCK PLUS CABLE BLACK 2 CKT 600MM Cable Assy, 2Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details