Molex Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 45111-0205

Description
CABLE ASSY, 2POS, RCPT-RCPT, 17.7"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes
Description
CABLE ASSY, 2POS, RCPT-RCPT, 17.7"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex - 45AC9429 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
45AC9429
Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 45AC9429
CABLE ASSY, 2POS, RCPT-RCPT, 17.7"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 17.7"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AC9429
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

For truck J1939 9pin male to female with OBDII male 16pin - QLC16009 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details