Molex Cable Assy, 2Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 45111-0201

Description
CABLE ASSY, 2POS, RCPT-RCPT, 3.9"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:26AWGRoHS Compliant: Yes
Description
CABLE ASSY, 2POS, RCPT-RCPT, 3.9"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:26AWGRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 2Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex - 45AC9426 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
45AC9426
Cable Assy, 2Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex 45AC9426
CABLE ASSY, 2POS, RCPT-RCPT, 3.9"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:26AWGRoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 3.9"; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:100mm; Wire Gauge:26AWGRoHS Compliant: Yes

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 45AC8171 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
45AC8171
Cable Assy, 2Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 45AC8171
CABLE ASSY, 2POS, RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Micro-Lock PLUS OTSRoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 100MM; Connector to Connector:Micro-Lock PLUS Receptacle to Micro-Lock PLUS Receptacle; No. of Positions:2Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Micro-Lock PLUS OTSRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 45AC9426
Product Name Cable Assy, 2Pos, Rcpt-Rcpt, 3.9; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details