Molex Connectors 44915-0021

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connectors - 44915-0021 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
44915-0021
Connectors 44915-0021
LONG BODY RJ-45 PLUG CAT.6 SHIELDED 8/8

LONG BODY RJ-45 PLUG CAT.6 SHIELDED 8/8

Buy Now
Ethernet Connectors - 8006829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8006829
Ethernet Connectors 8006829
Molex 44915-0021 RJ45 Connector

Molex 44915-0021 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1707280 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1707280
Ethernet Connectors 1707280
Molex 44915-0021 RJ45 Connector

Molex 44915-0021 RJ45 Connector

Supplier's Site
Modular Connectors / Ethernet Connectors - 44915-0021 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44915-0021
Modular Connectors / Ethernet Connectors 44915-0021
Modular Connectors / Ethernet Connectors Long Body Rj-45 Plug g Cat.6 Shielded 8/8

Modular Connectors / Ethernet Connectors Long Body Rj-45 Plug g Cat.6 Shielded 8/8

Buy Now Datasheet
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Molex - 92M3017 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Molex
92M3017
Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Molex 92M3017
CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, RJ45, PLUG, 8P8C, 1PORT, CAT6; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Heilind Electronics, Inc. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44915-0021 44915-0021 8006829 44915-0021 92M3017
Product Name Connectors Ethernet Connectors Modular Connectors / Ethernet Connectors Connector, Rj45, Plug, 8P8C, 1Port, Cat6; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A55200-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
50 Ohm N Connector, N 90° Plug - 190511A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details