Connector
CAT6 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes
Phone Connector,Cable Mount,PLUG,8 Contacts,SKT,WIRE Terminal,WIRE Terminal
Modular Connectors / Ethernet Connectors MDPLG 8/8 LONG SHLD CAT 6
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44915-0011 | 01J8345 | 92M3015 | 44915-0011 |
| Product Name | Cat6 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex | Phone Connector,cable Mount,plug,8 Contacts,skt,wire Terminal,wire Terminal Molex | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Phone Jack / Plug | Modular Connector and RJ Connector |