Molex Connectors 44915-0001

Description
LONG BODY RJ-45 PLUG CAT 6 UN HIELD 8/8
Request a Quote Datasheet
Description
LONG BODY RJ-45 PLUG CAT 6 UN HIELD 8/8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 44915-0001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
44915-0001
Connectors 44915-0001
LONG BODY RJ-45 PLUG CAT 6 UN HIELD 8/8

LONG BODY RJ-45 PLUG CAT 6 UN HIELD 8/8

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Ethernet Connectors - 8006781 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
8006781
Ethernet Connectors 8006781
Molex 44915-0001 RJ45 Connector

Molex 44915-0001 RJ45 Connector

Supplier's Site
Ethernet Connectors - 1888712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ethernet Connectors
1888712
Ethernet Connectors 1888712
Molex 44915-0001 RJ45 Connector

Molex 44915-0001 RJ45 Connector

Supplier's Site
Connectors - 44915-0001 - ODG (Origin Data Global)
Shenzhen, China
Connectors
44915-0001
Connectors 44915-0001
Modular Connectors / Ethernet Connectors 8/8 CAT6 LONG BODY

Modular Connectors / Ethernet Connectors 8/8 CAT6 LONG BODY

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 44915-0001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44915-0001
Modular Connectors / Ethernet Connectors 44915-0001
Modular Connectors / Ethernet Connectors 8/8 CAT6 LONG BODY

Modular Connectors / Ethernet Connectors 8/8 CAT6 LONG BODY

Buy Now Datasheet
Cat6 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex - 01J8343 - Newark, An Avnet Company
Chicago, IL, United States
Cat6 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex
01J8343
Cat6 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex 01J8343
CAT6 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

CAT6 RJ45 MODULAR PLUG, 8 POSITION, 1 PORT; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular, Plug, Idc, Rj45, Cat6, 8P8C; Modular Connector Type Molex - 49Y4647 - Newark, An Avnet Company
Chicago, IL, United States
Modular, Plug, Idc, Rj45, Cat6, 8P8C; Modular Connector Type Molex
49Y4647
Modular, Plug, Idc, Rj45, Cat6, 8P8C; Modular Connector Type Molex 49Y4647
MODULAR, PLUG, IDC, RJ45, CAT6, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

MODULAR, PLUG, IDC, RJ45, CAT6, 8P8C; Modular Connector Type:RJ45 Plug; Port Configuration:1 x 1 Port; No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat6; IP Rating:-; Connector Mounting:Cable Mount; Connector RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44915-0001 44915-0001 8006781 1888712 44915-0001 44915-0001 01J8343
Product Name Connectors Ethernet Connectors Ethernet Connectors Connectors Modular Connectors / Ethernet Connectors Cat6 Rj45 Modular Plug, 8 Position, 1 Port; Modular Connector Type Molex
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Cable mount Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products