CONNECTOR, RCPT, 3POS, 1ROW, 2.54MM; Pitch Spacing:2.54mm; No. of Contacts:3Contacts; Gender:Receptacle; Product Range:KK 254 44812 Series; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Header Connector,PCB Mount,PLUG,3 Contacts,SKT,0.1 Pitch,PC TAIL Terminal,LOCKING
| Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 60AC4299 | 25M3967 |
| Product Name | Connector, Rcpt, 3Pos, 1Row, 2.54Mm; Pitch Spacing Molex | Header Connector,pcb Mount,plug,3 Contacts,skt,0.1 Pitch,pc Tail Terminal,locking Molex |
| Termination | Through Hole |