Molex 250V 5A Electronic Connector 44769-1402

Description
14 Pos Female Power Connector, 3mm Pitch, 250V, 5A, Gold Product overview: 44769-1402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-44769-1402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14 Pos Female Power Connector, 3mm Pitch, 250V, 5A, Gold Product overview: 44769-1402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-44769-1402 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
250V 5A Electronic Connector
316-44769-1402
250V 5A Electronic Connector 316-44769-1402
14 Pos Female Power Connector, 3mm Pitch, 250V, 5A, Gold Product overview: 44769-1402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-44769-1402 can be used for catalog matching and distributor lookup.

14 Pos Female Power Connector, 3mm Pitch, 250V, 5A, Gold Product overview: 44769-1402 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-44769-1402 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Circular Connectors - Circular Connectors - Housings - 44769-1402 - 1038690-44769-1402 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 44769-1402
1038690-44769-1402
Circular Connectors - Circular Connectors - Housings - 44769-1402 1038690-44769-1402
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1038690-44769-1402 Number of Positions: 14 Pitch: 3 mm Color: Black Connector Type: Receptacle, Socket Number of Rows: 2 Row Spacing: 2.9972 mm Termination: Solder Contact Material: Bronze Voltage Rating: 250 V Current Rating: 5 A Number of Contacts: 14 Gender: Female Housing Material: Polyamide Number of Circuits: 14 Orientation: Vertical Contact Plating: Gold Housing Color: Black Contact Resistance: 100 mΩ Plating: Tin Categories: Circular Connectors - Housings Alternative Parts (Cross-Reference): 44769-1602; 44769-1002; 44764-1002; 534206-7; 71918-114LF; SSW-107-01-S-D044769 1402; 447691402; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Glow Wire Compliant: Non-compliant

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1038690-44769-1402
Number of Positions: 14
Pitch: 3 mm
Color: Black
Connector Type: Receptacle, Socket
Number of Rows: 2
Row Spacing: 2.9972 mm
Termination: Solder
Contact Material: Bronze
Voltage Rating: 250 V
Current Rating: 5 A
Number of Contacts: 14
Gender: Female
Housing Material: Polyamide
Number of Circuits: 14
Orientation: Vertical
Contact Plating: Gold
Housing Color: Black
Contact Resistance: 100 mΩ
Plating: Tin
Categories: Circular Connectors - Housings
Alternative Parts (Cross-Reference): 44769-1602; 44769-1002; 44764-1002; 534206-7; 71918-114LF; SSW-107-01-S-D0447691402; 447691402;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Glow Wire Compliant: Non-compliant

Buy Now
Connector, Rcpt, 14Pos, 2Row, 3Mm; Connector Systems Molex - 57H1636 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 14Pos, 2Row, 3Mm; Connector Systems Molex
57H1636
Connector, Rcpt, 14Pos, 2Row, 3Mm; Connector Systems Molex 57H1636
CONNECTOR, RCPT, 14POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Micro-Fit 3.0 BMI 44769 Series; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCPT, 14POS, 2ROW, 3MM; Connector Systems:Power; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Connector Mounting:Through Hole Mount; Product Range:Micro-Fit 3.0 BMI 44769 Series; Colour:Black RoHS Compliant: Yes

Supplier's Site
Plug & Socket Conn Receptacle, 14Pos, 2Row; Connector Type Molex - 25M3964 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn Receptacle, 14Pos, 2Row; Connector Type Molex
25M3964
Plug & Socket Conn Receptacle, 14Pos, 2Row; Connector Type Molex 25M3964
PLUG & SOCKET CONN RECEPTACLE, 14POS, 2ROW; Connector Type:Plug & Socket; Terminal Type:Straight Pin; Mounting Type:PC Board; Connector Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET CONN RECEPTACLE, 14POS, 2ROW; Connector Type:Plug & Socket; Terminal Type:Straight Pin; Mounting Type:PC Board; Connector Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 316-44769-1402 44769-1402 1038690-44769-1402 57H1636 25M3964
Product Name 250V 5A Electronic Connector Circular Connectors - Circular Connectors - Housings - 44769-1402 Connector, Rcpt, 14Pos, 2Row, 3Mm; Connector Systems Molex Plug & Socket Conn Receptacle, 14Pos, 2Row; Connector Type Molex
Gender Female / Jack
Termination Solder Solder
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - Dsub 2 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
RJ45 For 4 Pair Cables Plug w/ATUM Strain Relief (Cat 6a) fits Amphenol (RJF) Ruggedized Backshell - 111177 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details