Molex Connector, Rcpt, 8Pos, 2Row, 3Mm; Pitch Spacing Molex 44769-0801

Description
CONNECTOR, RCPT, 8POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Micro-Fit 3.0 BMI 44769 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, RCPT, 8POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Micro-Fit 3.0 BMI 44769 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Rcpt, 8Pos, 2Row, 3Mm; Pitch Spacing Molex - 07AH5175 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 8Pos, 2Row, 3Mm; Pitch Spacing Molex
07AH5175
Connector, Rcpt, 8Pos, 2Row, 3Mm; Pitch Spacing Molex 07AH5175
CONNECTOR, RCPT, 8POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Micro-Fit 3.0 BMI 44769 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

CONNECTOR, RCPT, 8POS, 2ROW, 3MM; Pitch Spacing:3mm; No. of Contacts:8Contacts; Gender:Receptacle; Product Range:Micro-Fit 3.0 BMI 44769 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Tin Plated RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Conn, Receptacle, 8Pos, 2Row; Connector Type Molex - 25M3959 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Receptacle, 8Pos, 2Row; Connector Type Molex
25M3959
Plug & Socket Conn, Receptacle, 8Pos, 2Row; Connector Type Molex 25M3959
PLUG & SOCKET CONN, RECEPTACLE, 8POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET CONN, RECEPTACLE, 8POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 07AH5175 25M3959
Product Name Connector, Rcpt, 8Pos, 2Row, 3Mm; Pitch Spacing Molex Plug & Socket Conn, Receptacle, 8Pos, 2Row; Connector Type Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-131-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - FBS-SCRJ-PP-GS - Festo Corporation
Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details