Connector
PLUG & SOCKET CONNECTOR, RECEPTACLE, 6POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; No. of Contacts:6Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Colour:Black RoHS Compliant: Yes
PLUG & SOCKET CONN, RECEPTACLE, 6POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes
CONN, RCPT HEADER, 6POS, 2ROW, 3MM ROHS COMPLIANT: YES
| Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44769-0602 | 57H1624 | 25M3958 |
| Product Name | Plug & Socket Connector, Receptacle, 6Pos, 3Mm; Product Range Molex | Plug & Socket Conn, Receptacle, 6Pos, 2Row; Connector Type Molex | |
| Termination | Through Hole |