Molex Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Connector Systems Molex 44764-1202

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Connector Systems Molex - 57H1602 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Connector Systems Molex
57H1602
Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Connector Systems Molex 57H1602
PLUG & SOCKET CONNECTOR, RECEPTACLE, 12POS, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 12POS, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount Right Angle; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site
Plug & Socket Conn Receptacle, 12Pos, 2Row; Connector Type Molex - 25M3952 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn Receptacle, 12Pos, 2Row; Connector Type Molex
25M3952
Plug & Socket Conn Receptacle, 12Pos, 2Row; Connector Type Molex 25M3952
PLUG & SOCKET CONN RECEPTACLE, 12POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET CONN RECEPTACLE, 12POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44764-1202 57H1602 25M3952
Product Name Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Connector Systems Molex Plug & Socket Conn Receptacle, 12Pos, 2Row; Connector Type Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products