Molex Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Product Range Molex 44764-1201

Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 12POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Colour:Black RoHS Compliant: Yes
Description
PLUG & SOCKET CONNECTOR, RECEPTACLE, 12POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Product Range Molex - 57H1601 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Product Range Molex
57H1601
Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Product Range Molex 57H1601
PLUG & SOCKET CONNECTOR, RECEPTACLE, 12POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 12POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; No. of Contacts:12Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Colour:Black RoHS Compliant: Yes

Supplier's Site
Connector, Rcpt, 12Pos, 2Row, 3Mm Rohs Compliant Molex - 85AJ8009 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 12Pos, 2Row, 3Mm Rohs Compliant Molex
85AJ8009
Connector, Rcpt, 12Pos, 2Row, 3Mm Rohs Compliant Molex 85AJ8009
CONNECTOR, RCPT, 12POS, 2ROW, 3MM ROHS COMPLIANT: YES

CONNECTOR, RCPT, 12POS, 2ROW, 3MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 57H1601 85AJ8009
Product Name Plug & Socket Connector, Receptacle, 12Pos, 3Mm; Product Range Molex Connector, Rcpt, 12Pos, 2Row, 3Mm Rohs Compliant Molex
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details