Molex Connector, Rcpt, 10Pos, 2Row, 3Mm; Connector Systems Molex 44764-1002

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Connector, Rcpt, 10Pos, 2Row, 3Mm; Connector Systems Molex - 57H1599 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 10Pos, 2Row, 3Mm; Connector Systems Molex
57H1599
Connector, Rcpt, 10Pos, 2Row, 3Mm; Connector Systems Molex 57H1599
CONNECTOR, RCPT, 10POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:-; Colour:Black RoHS Compliant: Yes

CONNECTOR, RCPT, 10POS, 2ROW, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:-; Colour:Black RoHS Compliant: Yes

Supplier's Site
Microfit (3.0) Bmi Ra Hdr/fem 15Au 10Ckt Rohs Compliant Molex - 28AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Microfit (3.0) Bmi Ra Hdr/fem 15Au 10Ckt Rohs Compliant Molex
28AC9551
Microfit (3.0) Bmi Ra Hdr/fem 15Au 10Ckt Rohs Compliant Molex 28AC9551
MICROFIT (3.0) BMI RA HDR/FEM 15AU 10CKT ROHS COMPLIANT: YES

MICROFIT (3.0) BMI RA HDR/FEM 15AU 10CKT ROHS COMPLIANT: YES

Supplier's Site
Plug & Socket Conn Receptacle, 10Pos, 2Row; Connector Type Molex - 25M3950 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn Receptacle, 10Pos, 2Row; Connector Type Molex
25M3950
Plug & Socket Conn Receptacle, 10Pos, 2Row; Connector Type Molex 25M3950
PLUG & SOCKET CONN RECEPTACLE, 10POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket

PLUG & SOCKET CONN RECEPTACLE, 10POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44764-1002 57H1599 28AC9551
Product Name Connector, Rcpt, 10Pos, 2Row, 3Mm; Connector Systems Molex Microfit (3.0) Bmi Ra Hdr/fem 15Au 10Ckt Rohs Compliant Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 009272-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Din Rail, Channel - 2946-2002-3239-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Coaxial Adapters - K237B8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details
Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details