Molex Wtb Conn, Rcpt, 8Pos, 2Row, 3Mm; Connector Systems Molex 44764-0802

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Rcpt, 8Pos, 2Row, 3Mm; Connector Systems Molex - 01AH8460 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 8Pos, 2Row, 3Mm; Connector Systems Molex
01AH8460
Wtb Conn, Rcpt, 8Pos, 2Row, 3Mm; Connector Systems Molex 01AH8460
WTB CONN, RCPT, 8POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-Fit 3.0 BMI 44764 Series RoHS Compliant: Yes

WTB CONN, RCPT, 8POS, 2ROW, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:8Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-Fit 3.0 BMI 44764 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Plug & Socket Conn, Receptacle, 8Pos, 2Row; Connector Type Molex - 25M3949 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Receptacle, 8Pos, 2Row; Connector Type Molex
25M3949
Plug & Socket Conn, Receptacle, 8Pos, 2Row; Connector Type Molex 25M3949
PLUG & SOCKET CONN, RECEPTACLE, 8POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes

PLUG & SOCKET CONN, RECEPTACLE, 8POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon; Connector Type:Plug & Socket RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44764-0802 01AH8460 25M3949
Product Name Wtb Conn, Rcpt, 8Pos, 2Row, 3Mm; Connector Systems Molex Plug & Socket Conn, Receptacle, 8Pos, 2Row; Connector Type Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - Double Sided Spring Loaded Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
7 Position Hermetic Bulkhead Connector - 24202 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
RJ45 For 2 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110939 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details