Molex Rectangular Connectors - 44764-0801 44764-0801

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Rectangular Connectors - 44764-0801 - 763657-44764-0801 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 44764-0801
763657-44764-0801
Rectangular Connectors - 44764-0801 763657-44764-0801
Manufacturer: Molex Connector Corporation Win Source Part Number: 763657-44764-0801 Series: Micro-Fit 3.0 BMI 44764 Packaging: Tray Number of Positions: 8 Operating Temperature Range: -40°C ~ 105°C Features: Board Guide Connector Type: Receptacle Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Phosphor Bronze Voltage Rating: 600VAC Current Rating: 5A Material Flammability Rating: UL94 V-0 Applications: General Purpose, Telecommunications Mounting: Through Hole, Right Angle Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 40μin (1.02μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 40μin (1.02μm) Insulation Color: Black Categories: Connectors, Interconnects Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.402" (10.20mm) Contact Shape: Square Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China, United States of America, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Molex Connector Corporation
Win Source Part Number: 763657-44764-0801
Series: Micro-Fit 3.0 BMI 44764
Packaging: Tray
Number of Positions: 8
Operating Temperature Range: -40°C ~ 105°C
Features: Board Guide
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Phosphor Bronze
Voltage Rating: 600VAC
Current Rating: 5A
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Telecommunications
Mounting: Through Hole, Right Angle
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 40μin (1.02μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 40μin (1.02μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.402" (10.20mm)
Contact Shape: Square
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: China, United States of America, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
2027-44764-0801
5A Electronic Connector 2027-44764-0801
8Ckt 2Row RA Receptacle Header, 3mm Pitch, 5A, 250VAC Product overview: 44764-0801 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-44764-0801 can be used for catalog matching and distributor lookup.

8Ckt 2Row RA Receptacle Header, 3mm Pitch, 5A, 250VAC Product overview: 44764-0801 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-44764-0801 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Plug & Socket Connector, Receptacle, 8Pos, 3Mm; Product Range Molex - 57H1595 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Receptacle, 8Pos, 3Mm; Product Range Molex
57H1595
Plug & Socket Connector, Receptacle, 8Pos, 3Mm; Product Range Molex 57H1595
PLUG & SOCKET CONNECTOR, RECEPTACLE, 8POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Colour:Black RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, RECEPTACLE, 8POS, 3MM; Product Range:Micro-Fit 3.0 BMI Series; No. of Contacts:8Contacts; Gender:Receptacle; Pitch Spacing:3mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44764-0801 763657-44764-0801 2027-44764-0801 57H1595
Product Name Rectangular Connectors - 44764-0801 5A Electronic Connector Plug & Socket Connector, Receptacle, 8Pos, 3Mm; Product Range Molex
Connector Type Rectangular Connectors, Heavy Duty
Termination Solder Solder Through Hole
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-3031-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
Connector - DIP Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers