Molex Wtb Conn, Rcpt, 4Pos, 2Row, 3Mm; Connector Systems Molex 44764-0401

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Wtb Conn, Rcpt, 4Pos, 2Row, 3Mm; Connector Systems Molex - 01AH8458 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Rcpt, 4Pos, 2Row, 3Mm; Connector Systems Molex
01AH8458
Wtb Conn, Rcpt, 4Pos, 2Row, 3Mm; Connector Systems Molex 01AH8458
WTB CONN, RCPT, 4POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-Fit 3.0 BMI 44764 Series RoHS Compliant: Yes

WTB CONN, RCPT, 4POS, 2ROW, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Connector Mounting:Through Hole Mount Right Angle; Product Range:Micro-Fit 3.0 BMI 44764 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 44764-0401 01AH8458
Product Name Wtb Conn, Rcpt, 4Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MHD Series: High density PCB connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Bergstak ® - 10069525-041409LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Gender Male / Plug
Voltage Rating 100 volts
View Details
2 suppliers