Molex Modular Connectors - 44661-0011 44661-0011

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998946-44661-0011 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Number of Rows: 1 Termination: Through Hole Contact Material: Bronze Voltage Rating: 150 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 15.06 mm Shielding: Shielded Housing Material: Nylon Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Direction: Down Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 5406203-3; 44150-0001; 44150-0021; 43860-0001; RJHSE5380; RJHSE5481; RJHSE-50850446610011 ; 44661-0011.; 44661-0011..; 446610011; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 20.78 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Flammability Rating: UL94 V-0
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998946-44661-0011 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Number of Rows: 1 Termination: Through Hole Contact Material: Bronze Voltage Rating: 150 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 15.06 mm Shielding: Shielded Housing Material: Nylon Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Direction: Down Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 5406203-3; 44150-0001; 44150-0021; 43860-0001; RJHSE5380; RJHSE5481; RJHSE-50850446610011 ; 44661-0011.; 44661-0011..; 446610011; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 20.78 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Flammability Rating: UL94 V-0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Connectors - 44661-0011 - 998946-44661-0011 - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - 44661-0011
998946-44661-0011
Modular Connectors - 44661-0011 998946-44661-0011
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998946-44661-0011 Number of Positions: 8 Pitch: 2.54 mm Color: Black Connector Type: RJ45 Number of Positions Loaded: 8 Number of Rows: 1 Termination: Through Hole Contact Material: Bronze Voltage Rating: 150 V Current Rating: 1.5 A Number of Contacts: 8 Gender: Female Length: 15.06 mm Shielding: Shielded Housing Material: Nylon Approvals: UL Orientation: Right Angle Contact Plating: Gold Housing Color: Black Number of Ports: 1 Direction: Down Plating: Tin Categories: Modular Connectors Alternative Parts (Cross-Reference): 5406203-3; 44150-0001; 44150-0021; 43860-0001; RJHSE5380; RJHSE5481; RJHSE-50850446610011 ; 44661-0011.; 44661-0011..; 446610011; Country of Origin: US Popularity: Low Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Depth: 20.78 mm Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C REACH SVHC: Unknown Flammability Rating: UL94 V-0

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998946-44661-0011
Number of Positions: 8
Pitch: 2.54 mm
Color: Black
Connector Type: RJ45
Number of Positions Loaded: 8
Number of Rows: 1
Termination: Through Hole
Contact Material: Bronze
Voltage Rating: 150 V
Current Rating: 1.5 A
Number of Contacts: 8
Gender: Female
Length: 15.06 mm
Shielding: Shielded
Housing Material: Nylon
Approvals: UL
Orientation: Right Angle
Contact Plating: Gold
Housing Color: Black
Number of Ports: 1
Direction: Down
Plating: Tin
Categories: Modular Connectors
Alternative Parts (Cross-Reference): 5406203-3; 44150-0001; 44150-0021; 43860-0001; RJHSE5380; RJHSE5481; RJHSE-50850446610011; 44661-0011.; 44661-0011..; 446610011;
Country of Origin: US
Popularity: Low
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Depth: 20.78 mm
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Flammability Rating: UL94 V-0

Buy Now
Singapore, Singapore
Through-Hole 1.5A 150V Electronic Connector
366-44661-0011
Through-Hole 1.5A 150V Electronic Connector 366-44661-0011
8 Pos Female Telecom/Datacom Connector, Shielded, Through Hole, 1.5A, 150V Product overview: 44661-0011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-44661-0011 can be used for catalog matching and distributor lookup.

8 Pos Female Telecom/Datacom Connector, Shielded, Through Hole, 1.5A, 150V Product overview: 44661-0011 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-44661-0011 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rj45 Conn, Jack, 8P8C, 1Port, R/a, Th; Modular Connector Type Molex - 54AH8055 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Conn, Jack, 8P8C, 1Port, R/a, Th; Modular Connector Type Molex
54AH8055
Rj45 Conn, Jack, 8P8C, 1Port, R/a, Th; Modular Connector Type Molex 54AH8055
RJ45 CONN, JACK, 8P8C, 1PORT, R/A, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONN, JACK, 8P8C, 1PORT, R/A, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 44661-0011 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44661-0011
Modular Connectors / Ethernet Connectors 44661-0011
Modular Connectors / Ethernet Connectors MODJACK RA COMPACT CAT 5 PTH SHIELDED

Modular Connectors / Ethernet Connectors MODJACK RA COMPACT CAT 5 PTH SHIELDED

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 998946-44661-0011 366-44661-0011 54AH8055 44661-0011
Product Name Modular Connectors - 44661-0011 Through-Hole 1.5A 150V Electronic Connector Rj45 Conn, Jack, 8P8C, 1Port, R/a, Th; Modular Connector Type Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Through Hole Through Hole Through Hole
Mounting Through Hole Through Hole Mount
Voltage Rating 150 volts 150 volts 150 volts
Unlock Full Specs
to access all available technical data