Connector
RJ45 JACK, 8P8C, 1PORT, CAT5, CAT5E, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Connector Orientation:Right AngleRoHS Compliant: Yes
Modular Connectors / Ethernet Connectors MODJACK RA COMPACT CAT 5 PTH UNSHIELDED
| Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44661-0002 | 54AH8054 | 44661-0002 |
| Product Name | Rj45 Jack, 8P8C, 1Port, Cat5, Cat5E, Tht; Modular Connector Type Molex | Modular Connectors / Ethernet Connectors | |
| Connector Type | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Geometry | Right Angle | Right Angle | |
| Gender | Female / Jack |