Molex Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Molex 44520-0001

Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Datasheet
Description
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Molex - 92C1819 - Newark, An Avnet Company
Chicago, IL, United States
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Molex
92C1819
Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Molex 92C1819
CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

CAT5 RJ45 MODULAR JACK, 8 POSITION, 8 PORT; Modular Connector Type:Modular Jack; Port Configuration:2 x 4 (Stacked); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5, Cat5e; IP Rating:-; Shielding:Shielded RoHS Compliant: Yes

Supplier's Site Datasheet
Modjack Cat5 Stacked 50Sau 8 Port Rohs Compliant Molex - 28AC9548 - Newark, An Avnet Company
Chicago, IL, United States
Modjack Cat5 Stacked 50Sau 8 Port Rohs Compliant Molex
28AC9548
Modjack Cat5 Stacked 50Sau 8 Port Rohs Compliant Molex 28AC9548
MODJACK CAT5 STACKED 50SAU 8 PORT ROHS COMPLIANT: YES

MODJACK CAT5 STACKED 50SAU 8 PORT ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - 44520-0001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
44520-0001
Modular Connectors / Ethernet Connectors 44520-0001
Modular Connectors / Ethernet Connectors MODJACK CAT5 STACKD 50 SAU 8 PORT

Modular Connectors / Ethernet Connectors MODJACK CAT5 STACKD 50 SAU 8 PORT

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 92C1819 28AC9548 44520-0001
Product Name Cat5 Rj45 Modular Jack, 8 Position, 8 Port; Modular Connector Type Molex Modjack Cat5 Stacked 50Sau 8 Port Rohs Compliant Molex Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products