Molex Rectangular Connectors - 0444783111 444783111

Description
Manufacturer: Molex, LLC Win Source Part Number: 906897-0444783111 Series: Mini-Fit HCS 44478 Features: Pin Contact Tin 16 AWG Crimp Package: Reel - TR Family Name: 044478 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 44478-3111, WM3275CT, WM3275TR, 444783111, 044478-3111
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 906897-0444783111 Series: Mini-Fit HCS 44478 Features: Pin Contact Tin 16 AWG Crimp Package: Reel - TR Family Name: 044478 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 44478-3111, WM3275CT, WM3275TR, 444783111, 044478-3111
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0444783111 - 906897-0444783111 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0444783111
906897-0444783111
Rectangular Connectors - 0444783111 906897-0444783111
Manufacturer: Molex, LLC Win Source Part Number: 906897-0444783111 Series: Mini-Fit HCS 44478 Features: Pin Contact Tin 16 AWG Crimp Package: Reel - TR Family Name: 044478 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 44478-3111, WM3275CT, WM3275TR, 444783111, 044478-3111

Manufacturer: Molex, LLC
Win Source Part Number: 906897-0444783111
Series: Mini-Fit HCS 44478
Features: Pin Contact Tin 16 AWG Crimp
Package: Reel - TR
Family Name: 044478
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 44478-3111, WM3275CT, WM3275TR, 444783111, 044478-3111

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332161-0444783111 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332161-0444783111
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332161-0444783111
Manufacturer: Molex Win Source Part Number: 1332161-0444783111 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 16 AWG Contact Termination: Crimp Pin or Socket: Pin Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 44478-3111,WM3275CT, WM3275TR,444783111,0 44478-3111 Base Product Number: 044478 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332161-0444783111
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 16 AWG
Contact Termination: Crimp
Pin or Socket: Pin
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 44478-3111,WM3275CT,WM3275TR,444783111,044478-3111
Base Product Number: 044478
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 906897-0444783111 1332161-0444783111
Product Name Rectangular Connectors - 0444783111 Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 202Y20 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers