Molex MiniFit HCS M Term Crp Loose 16awg 44478-3112

Description
Mini-Fit® Plus HCS male and female crimp terminals are produced from a proprietary, high-current alloy, providing enhanced high-performance current-carrying capability. The Mini-Fit® Plus HCS product family consists of crimp terminals, headers and PCB receptacles; 13.0A per circuit can be achieved using 16 AWG wire. The female contacts feature a patented, elongated dimple design to provide more contact area and a longer contact wipe over standard Mini-Fit terminals. Mini-Fit Plus HCS terminals can be used with all existing Mini-Fit® plug and receptacle housings. In addition, all standard Mini-Fit right-angle headers (Series 5569, 42404, 43810, 46991) are inherently HCS compatible, as they feature a solid-pin construction which is designed to handle high current.
Description
Mini-Fit® Plus HCS male and female crimp terminals are produced from a proprietary, high-current alloy, providing enhanced high-performance current-carrying capability. The Mini-Fit® Plus HCS product family consists of crimp terminals, headers and PCB receptacles; 13.0A per circuit can be achieved using 16 AWG wire. The female contacts feature a patented, elongated dimple design to provide more contact area and a longer contact wipe over standard Mini-Fit terminals. Mini-Fit Plus HCS terminals can be used with all existing Mini-Fit® plug and receptacle housings. In addition, all standard Mini-Fit right-angle headers (Series 5569, 42404, 43810, 46991) are inherently HCS compatible, as they feature a solid-pin construction which is designed to handle high current.

Suppliers

Company
Product
Description
Supplier Links
MiniFit HCS M Term Crp Loose 16awg - 70091337 - Allied Electronics, Inc.
Fort Worth, TX, USA
MiniFit HCS M Term Crp Loose 16awg
70091337
MiniFit HCS M Term Crp Loose 16awg 70091337
Mini-Fit® Plus HCS male and female crimp terminals are produced from a proprietary, high-current alloy, providing enhanced high-performance current-carrying capability. The Mini-Fit® Plus HCS product family consists of crimp terminals, headers and PCB receptacles; 13.0A per circuit can be achieved using 16 AWG wire. The female contacts feature a patented, elongated dimple design to provide more contact area and a longer contact wipe over standard Mini-Fit terminals. Mini-Fit Plus HCS terminals can be used with all existing Mini-Fit® plug and receptacle housings. In addition, all standard Mini-Fit right-angle headers (Series 5569, 42404, 43810, 46991) are inherently HCS compatible, as they feature a solid-pin construction which is designed to handle high current.

Mini-Fit® Plus HCS male and female crimp terminals are produced from a proprietary, high-current alloy, providing enhanced high-performance current-carrying capability. The Mini-Fit® Plus HCS product family consists of crimp terminals, headers and PCB receptacles; 13.0A per circuit can be achieved using 16 AWG wire. The female contacts feature a patented, elongated dimple design to provide more contact area and a longer contact wipe over standard Mini-Fit terminals. Mini-Fit Plus HCS terminals can be used with all existing Mini-Fit® plug and receptacle housings. In addition, all standard Mini-Fit right-angle headers (Series 5569, 42404, 43810, 46991) are inherently HCS compatible, as they feature a solid-pin construction which is designed to handle high current.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Wire Terminals
Product Number 70091337
Product Name MiniFit HCS M Term Crp Loose 16awg
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2401.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 104506-2 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 119176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details