CUT STRP - MINIFIT HCS M TERM CRP CHAIN 8-20
Connector
CONTACT, PIN, 18AWG, CRIMP; Product Range:Mini-Fit Plus HCS 44478 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; Wire Size AWG Min:20AWG RoHS Compliant: Yes
| Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 44478-1111 | 44478-1111 | 99Y4488 |
| Product Name | Connectors Crimp Terminals, Splices, Lugs - Unreviewed | Contact, Pin, 18Awg, Crimp; Product Range Molex | |
| Termination | Crimp |