Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 444761111

Description
Manufacturer: Molex Win Source Part Number: 1332753-0444761111 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0444761111-ND,444761 111,44476-1111-ND,44 4761111-C,0444761111 -C,44476-1111,WM9178 CT,044476-1111,44476 -1111-C,044476-1111- C,WM9178TR Base Product Number: 044476 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332753-0444761111 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0444761111-ND,444761 111,44476-1111-ND,44 4761111-C,0444761111 -C,44476-1111,WM9178 CT,044476-1111,44476 -1111-C,044476-1111- C,WM9178TR Base Product Number: 044476 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1332753-0444761111 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1332753-0444761111
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1332753-0444761111
Manufacturer: Molex Win Source Part Number: 1332753-0444761111 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Contacts Packaging: Reel - TR Contact Finish: Tin Contact Finish Thickness: 100.0µin (2.54µm) Wire Gauge: 18-20 AWG Contact Termination: Crimp Pin or Socket: Socket Standard Package: 4,000 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: 0444761111-ND,444761 111,44476-1111-ND,44 4761111-C,0444761111 -C,44476-1111,WM9178 CT,044476-1111,44476 -1111-C,044476-1111- C,WM9178TR Base Product Number: 044476 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332753-0444761111
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Contacts
Packaging: Reel - TR
Contact Finish: Tin
Contact Finish Thickness: 100.0µin (2.54µm)
Wire Gauge: 18-20 AWG
Contact Termination: Crimp
Pin or Socket: Socket
Standard Package: 4,000
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: 0444761111-ND,444761111,44476-1111-ND,444761111-C,0444761111-C,44476-1111,WM9178CT,044476-1111,44476-1111-C,044476-1111-C,WM9178TR
Base Product Number: 044476
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1332753-0444761111
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

CFast Card Card Kits -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type PC Card Connector
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details