Molex OEM Parts - OEM Parts (0 - 9) - 44441-2006 44441-2006

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979264-44441-2006 Packaging: Bulk Number of Positions: 6 Pitch: 7.49 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 1 Termination: Crimp Voltage Rating: 600 V Current Rating: 18 A Number of Contacts: 6 Gender: Receptacle Length: 45.8 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Number of Poles: 6 Number of Pins: 6 Contact Gender: Female Working Voltage: 600 V Width: 15.24 mm Categories: OEM Parts(0-9) Insulation Resistance: 1 GΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 27.38 mm Lead Free: Contains Lead Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 100 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979264-44441-2006 Packaging: Bulk Number of Positions: 6 Pitch: 7.49 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 1 Termination: Crimp Voltage Rating: 600 V Current Rating: 18 A Number of Contacts: 6 Gender: Receptacle Length: 45.8 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Number of Poles: 6 Number of Pins: 6 Contact Gender: Female Working Voltage: 600 V Width: 15.24 mm Categories: OEM Parts(0-9) Insulation Resistance: 1 GΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 27.38 mm Lead Free: Contains Lead Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 100 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 44441-2006 - 979264-44441-2006 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 44441-2006
979264-44441-2006
OEM Parts - OEM Parts (0 - 9) - 44441-2006 979264-44441-2006
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 979264-44441-2006 Packaging: Bulk Number of Positions: 6 Pitch: 7.49 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 1 Termination: Crimp Voltage Rating: 600 V Current Rating: 18 A Number of Contacts: 6 Gender: Receptacle Length: 45.8 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Number of Poles: 6 Number of Pins: 6 Contact Gender: Female Working Voltage: 600 V Width: 15.24 mm Categories: OEM Parts(0-9) Insulation Resistance: 1 GΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 27.38 mm Lead Free: Contains Lead Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 100 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 979264-44441-2006
Packaging: Bulk
Number of Positions: 6
Pitch: 7.49 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 18 A
Number of Contacts: 6
Gender: Receptacle
Length: 45.8 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Black
Number of Poles: 6
Number of Pins: 6
Contact Gender: Female
Working Voltage: 600 V
Width: 15.24 mm
Categories: OEM Parts(0-9)
Insulation Resistance: 1 GΩ
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 27.38 mm
Lead Free: Contains Lead
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 100 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 7.5 mm
Wire/Cable Gauge: 14 AWG
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 18 AWG

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 979264-44441-2006
Product Name OEM Parts - OEM Parts (0 - 9) - 44441-2006
Unlock Full Specs
to access all available technical data

Similar Products