Molex Connector Housing, Rcpt, 6Pos; Product Range Molex 44441-2006

Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Current Rating:18A; RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Current Rating:18A; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 6Pos; Product Range Molex - 19J5510 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 6Pos; Product Range Molex
19J5510
Connector Housing, Rcpt, 6Pos; Product Range Molex 19J5510
CONNECTOR HOUSING, RCPT, 6POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Current Rating:18A; RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 6POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:6Ways; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; SVHC:No SVHC (15-Jan-2019); Current Rating:18A; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 19J5510
Product Name Connector Housing, Rcpt, 6Pos; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 45 mm (1.77 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details