Molex Connector Housing, Rcpt, 5Pos; Product Range Molex 44441-2005

Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 5Pos; Product Range Molex - 89C3102 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 5Pos; Product Range Molex
89C3102
Connector Housing, Rcpt, 5Pos; Product Range Molex 89C3102
CONNECTOR HOUSING, RCPT, 5POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 5POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 89C3102
Product Name Connector Housing, Rcpt, 5Pos; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

0.625
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 58 mm (2.28 inch)
Bearing Bore / Ring O.D. 1.97 inch (50 mm)
View Details