Molex Connectors 44441-2004

Description
SABRE RCPT SR V-0 4CKT
Request a Quote Datasheet
Description
SABRE RCPT SR V-0 4CKT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 44441-2004 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
44441-2004
Connectors 44441-2004
SABRE RCPT SR V-0 4CKT

SABRE RCPT SR V-0 4CKT

Buy Now
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Singapore, Singapore
18A 600V Electronic Connector
2027-44441-2004
18A 600V Electronic Connector 2027-44441-2004
4 Pos Female Power Connector, 18A, 600V, Crimp, Straight Product overview: 44441-2004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-44441-2004 can be used for catalog matching and distributor lookup.

4 Pos Female Power Connector, 18A, 600V, Crimp, Straight Product overview: 44441-2004 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18A, 600V, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-44441-2004 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 3639897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3639897
Wire Housings & Plugs 3639897
Molex 44441-2004 Connector Housing

Molex 44441-2004 Connector Housing

Supplier's Site
Circular Connectors - Circular Connectors - Housings - 44441-2004 - 968448-44441-2004 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 44441-2004
968448-44441-2004
Circular Connectors - Circular Connectors - Housings - 44441-2004 968448-44441-2004
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 968448-44441-2004 Packaging: Bulk Number of Positions: 4 Pitch: 7.49 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 1 Termination: Crimp Voltage Rating: 600 V Current Rating: 18 A Number of Contacts: 4 Gender: Receptacle Length: 30.81 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Number of Poles: 4 Number of Pins: 4 Contact Gender: Female Working Voltage: 600 V Width: 15.24 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 27.38 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 100 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 968448-44441-2004
Packaging: Bulk
Number of Positions: 4
Pitch: 7.49 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 18 A
Number of Contacts: 4
Gender: Receptacle
Length: 30.81 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Black
Number of Poles: 4
Number of Pins: 4
Contact Gender: Female
Working Voltage: 600 V
Width: 15.24 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 27.38 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 100 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 7.5 mm
Wire/Cable Gauge: 14 AWG
Flammability Rating: UL94 V-0
Glow Wire Compliant: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 18 AWG

Buy Now
.295 Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V-0, 4 - 70090719 - Allied Electronics, Inc.
Fort Worth, TX, USA
.295 Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V-0, 4
70090719
.295 Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V-0, 4 70090719
.295 Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V-0, 4

.295 Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V-0, 4

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44441-2004 44441-2004 2027-44441-2004 3639897 968448-44441-2004 70090719
Product Name Connectors 18A 600V Electronic Connector Wire Housings & Plugs Circular Connectors - Circular Connectors - Housings - 44441-2004 .295 Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V-0, 4
Gender Female / Jack Male / Plug; Female / Jack
Termination Crimp Crimp
Voltage Rating 600 volts 600 volts
Current Rating 18.0 amps 18.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Powerpole ® 15-45 PCB Mounting Staples - 114555P11 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110438 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5782 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details