Molex Connector Housing, Rcpt, 2Pos; Product Range Molex 44441-2002

Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet
Description
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Housing, Rcpt, 2Pos; Product Range Molex - 85C2729 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Rcpt, 2Pos; Product Range Molex
85C2729
Connector Housing, Rcpt, 2Pos; Product Range Molex 85C2729
CONNECTOR HOUSING, RCPT, 2POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

CONNECTOR HOUSING, RCPT, 2POS; Product Range:Sabre 44441 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:7.5mm; For Use With:Molex Sabre 43375 Series Socket Contacts; Body Material:PA Polyamide (Nylon) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 85C2729
Product Name Connector Housing, Rcpt, 2Pos; Product Range Molex
Material PA Polyamide (Nylon)
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details