Molex Circular Connectors - Circular Connectors - Housings - 44441-2002 44441-2002

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959122-44441-2002 Packaging: Bulk Number of Positions: 2 Pitch: 7.49 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 1 Termination: Crimp Voltage Rating: 600 V Current Rating: 18 A Number of Contacts: 2 Gender: Receptacle Length: 15.82 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Height: 15.24 mm Number of Poles: 2 Number of Pins: 2 Contact Gender: Female Working Voltage: 600 V Width: 15.24 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 5-2232358-2; 03-09-1027; 926522-1; 926522-2; 172433-2; 35191-02000444412002 ; 44441-2002.; 444412002; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 27.38 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 100 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Max Current Rating: 18 A Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959122-44441-2002 Packaging: Bulk Number of Positions: 2 Pitch: 7.49 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 1 Termination: Crimp Voltage Rating: 600 V Current Rating: 18 A Number of Contacts: 2 Gender: Receptacle Length: 15.82 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Height: 15.24 mm Number of Poles: 2 Number of Pins: 2 Contact Gender: Female Working Voltage: 600 V Width: 15.24 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 5-2232358-2; 03-09-1027; 926522-1; 926522-2; 172433-2; 35191-02000444412002 ; 44441-2002.; 444412002; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 27.38 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 100 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Max Current Rating: 18 A Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Housings - 44441-2002 - 959122-44441-2002 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Housings - 44441-2002
959122-44441-2002
Circular Connectors - Circular Connectors - Housings - 44441-2002 959122-44441-2002
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 959122-44441-2002 Packaging: Bulk Number of Positions: 2 Pitch: 7.49 mm Color: Black Connector Type: Power, Rectangular Number of Rows: 1 Termination: Crimp Voltage Rating: 600 V Current Rating: 18 A Number of Contacts: 2 Gender: Receptacle Length: 15.82 mm Housing Material: Nylon Orientation: Straight Housing Color: Black Height: 15.24 mm Number of Poles: 2 Number of Pins: 2 Contact Gender: Female Working Voltage: 600 V Width: 15.24 mm Categories: Circular Connectors - Housings Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 5-2232358-2; 03-09-1027; 926522-1; 926522-2; 172433-2; 35191-02000444412002 ; 44441-2002.; 444412002; Country of Origin: US Halogen Free: Low Halogen Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Depth: 27.38 mm Lead Free: Yes Mount: Cable RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Schedule B: 8536695050, 8536695050 Voltage Rating (AC): 100 V Voltage Rating (DC): 600 V REACH SVHC: Unknown Lead Pitch: 7.5 mm Wire/Cable Gauge: 14 AWG Flammability Rating: UL94 V-0 Max Current Rating: 18 A Glow Wire Compliant: Compliant Wire Gauge (Max): 14 AWG Wire Gauge (Min): 18 AWG

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 959122-44441-2002
Packaging: Bulk
Number of Positions: 2
Pitch: 7.49 mm
Color: Black
Connector Type: Power, Rectangular
Number of Rows: 1
Termination: Crimp
Voltage Rating: 600 V
Current Rating: 18 A
Number of Contacts: 2
Gender: Receptacle
Length: 15.82 mm
Housing Material: Nylon
Orientation: Straight
Housing Color: Black
Height: 15.24 mm
Number of Poles: 2
Number of Pins: 2
Contact Gender: Female
Working Voltage: 600 V
Width: 15.24 mm
Categories: Circular Connectors - Housings
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 5-2232358-2; 03-09-1027; 926522-1; 926522-2; 172433-2; 35191-02000444412002; 44441-2002.; 444412002;
Country of Origin: US
Halogen Free: Low Halogen
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Depth: 27.38 mm
Lead Free: Yes
Mount: Cable
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8536695050, 8536695050
Voltage Rating (AC): 100 V
Voltage Rating (DC): 600 V
REACH SVHC: Unknown
Lead Pitch: 7.5 mm
Wire/Cable Gauge: 14 AWG
Flammability Rating: UL94 V-0
Max Current Rating: 18 A
Glow Wire Compliant: Compliant
Wire Gauge (Max): 14 AWG
Wire Gauge (Min): 18 AWG

Buy Now
Connectors Power - 44441-2002 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Power
44441-2002
Connectors Power 44441-2002
SABRE RCPT SR V-0 2CKT

SABRE RCPT SR V-0 2CKT

Buy Now
Singapore, Singapore
18A 600V Electronic Connector
340-44441-2002
18A 600V Electronic Connector 340-44441-2002
2 Pos Receptacle Power Connector, 18A, 600V, 7.49mm Pitch, Crimp Product overview: 44441-2002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-44441-2002 can be used for catalog matching and distributor lookup.

2 Pos Receptacle Power Connector, 18A, 600V, 7.49mm Pitch, Crimp Product overview: 44441-2002 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 18A, 600V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-44441-2002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wire Housings & Plugs - 3639875P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3639875P
Wire Housings & Plugs 3639875P
Molex 44441-2002 Connector Housing

Molex 44441-2002 Connector Housing

Supplier's Site
Wire Housings & Plugs - 3639875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
3639875
Wire Housings & Plugs 3639875
Molex 44441-2002 Connector Housing

Molex 44441-2002 Connector Housing

Supplier's Site
Wire Housings & Plugs - 1891348 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1891348
Wire Housings & Plugs 1891348
Molex 44441-2002 Connector Housing

Molex 44441-2002 Connector Housing

Supplier's Site
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Sabre Rcpt Sr V-0 2Ckt Rohs Compliant Molex - 26AC7522 - Newark, An Avnet Company
Chicago, IL, United States
Sabre Rcpt Sr V-0 2Ckt Rohs Compliant Molex
26AC7522
Sabre Rcpt Sr V-0 2Ckt Rohs Compliant Molex 26AC7522
SABRE RCPT SR V-0 2CKT ROHS COMPLIANT: YES

SABRE RCPT SR V-0 2CKT ROHS COMPLIANT: YES

Supplier's Site Datasheet
Multipole Connector; Connector Type Molex - 54H0277 - Newark, An Avnet Company
Chicago, IL, United States
Multipole Connector; Connector Type Molex
54H0277
Multipole Connector; Connector Type Molex 54H0277
Multipole Connector; Connector Type:Plug & Socket; Gender:Female; No. of Contacts:2; Contact Termination:Crimp; Series:44441; Color:Black; Body Material:PA Polyamide (Nylon); Connecting Termination:Crimp; Current Rating:18A RoHS Compliant: Yes

Multipole Connector; Connector Type:Plug & Socket; Gender:Female; No. of Contacts:2; Contact Termination:Crimp; Series:44441; Color:Black; Body Material:PA Polyamide (Nylon); Connecting Termination:Crimp; Current Rating:18A RoHS Compliant: Yes

Supplier's Site
.295 Pitch Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V - 70090684 - Allied Electronics, Inc.
Fort Worth, TX, USA
.295 Pitch Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V
70090684
.295 Pitch Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V 70090684
.295 Pitch Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V

.295 Pitch Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V

Supplier's Site

Technical Specifications

  Win Source Electronics Heilind Electronics, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 959122-44441-2002 44441-2002 340-44441-2002 3639875P 3639875 1891348 44441-2002 26AC7522 54H0277 70090684
Product Name Circular Connectors - Circular Connectors - Housings - 44441-2002 Connectors Power 18A 600V Electronic Connector Wire Housings & Plugs Wire Housings & Plugs Wire Housings & Plugs Sabre Rcpt Sr V-0 2Ckt Rohs Compliant Molex Multipole Connector; Connector Type Molex .295 Pitch Sabre Receptacle Housing, Single Row, PA Polyamide Nylon 6/6, UL 94V
Connector Type Circular / Cylindrical Connectors
Termination Crimp Crimp Crimp
Mounting Cable Cable mount Cable mount
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
NPT Hermetic Terminal Seal - 26212 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Rack & Panel Connectors - 1-1811901-5 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers