Molex Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 444320801

Description
Manufacturer: Molex Win Source Part Number: 1332903-0444320801 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Blind Mating, Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 714 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.457" (11.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1969-NDR,WM1969,44 4320801,44432-0801,4 4432-0801-TR102 Base Product Number: 044432 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332903-0444320801 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Blind Mating, Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 714 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.457" (11.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1969-NDR,WM1969,44 4320801,44432-0801,4 4432-0801-TR102 Base Product Number: 044432 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332903-0444320801 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332903-0444320801
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332903-0444320801
Manufacturer: Molex Win Source Part Number: 1332903-0444320801 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Tray Number of Positions: 8 Features: Blind Mating, Board Guide Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Press-Fit, Solder Fastening Type: Push-Pull Contact Material: Brass Material Flammability Rating: UL94 V-0 Applications: General Purpose, Medical, Military, Telecommunications Standard Package: 714 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 200.0µin (5.08µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.118" (3.00mm) Contact Length - Post: 0.130" (3.30mm) Insulation Height: 0.457" (11.60mm) Contact Shape: Square ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: WM1969-NDR,WM1969,44 4320801,44432-0801,4 4432-0801-TR102 Base Product Number: 044432 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332903-0444320801
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Tray
Number of Positions: 8
Features: Blind Mating, Board Guide
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Press-Fit, Solder
Fastening Type: Push-Pull
Contact Material: Brass
Material Flammability Rating: UL94 V-0
Applications: General Purpose, Medical, Military, Telecommunications
Standard Package: 714
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 200.0µin (5.08µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.118" (3.00mm)
Contact Length - Post: 0.130" (3.30mm)
Insulation Height: 0.457" (11.60mm)
Contact Shape: Square
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: WM1969-NDR,WM1969,444320801,44432-0801,44432-0801-TR102
Base Product Number: 044432
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332903-0444320801
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

.032 -.046
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
24+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix - G125-22496F2-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details