Molex Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex 44432-2401

Description
Connector
Request a Quote Datasheet
Description
Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex - 92M2612 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex
92M2612
Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex 92M2612
Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.118 Pitch,PC TAIL W/RETNN Terminal

Header Connector,PCB Mount,RECEPT,24 Contacts,PIN,0.118 Pitch,PC TAIL W/RETNN Terminal

Supplier's Site Datasheet
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex - 01AH1270 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
01AH1270
Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex 01AH1270
WTB CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes

WTB CONN, HEADER, 24POS, 2ROW, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:24Contacts; Contact Termination Type:Through Hole Straight; Product Range:Micro-Fit 3.0 BMI 44432 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44432-2401 92M2612 01AH1270
Product Name Header Connector,pcb Mount,recept,24 Contacts,pin,0.118 Pitch,pc Tail W/retnn Terminal Molex Wtb Conn, Header, 24Pos, 2Row, 3Mm; Connector Systems Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details