Molex Plug & Socket Connector, Header, 16Pos, 3Mm; Connector Systems Molex 44432-1601

Description
Connector
Request a Quote
Description
Connector
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connector

Connector

Buy Now
Plug & Socket Connector, Header, 16Pos, 3Mm; Connector Systems Molex - 57H1279 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 16Pos, 3Mm; Connector Systems Molex
57H1279
Plug & Socket Connector, Header, 16Pos, 3Mm; Connector Systems Molex 57H1279
PLUG & SOCKET CONNECTOR, HEADER, 16POS, 3MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 16POS, 3MM; Connector Systems:Board-to-Board; Pitch Spacing:3mm; No. of Rows:2Rows; No. of Contacts:16Contacts; Contact Termination Type:Through Hole Straight; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site
Plug & Socket Conn, Header, 16Pos, 2Row; Connector Type Molex - 25M3932 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Conn, Header, 16Pos, 2Row; Connector Type Molex
25M3932
Plug & Socket Conn, Header, 16Pos, 2Row; Connector Type Molex 25M3932
PLUG & SOCKET CONN, HEADER, 16POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon 4/6; Connector Type:Plug & Socket

PLUG & SOCKET CONN, HEADER, 16POS, 2ROW; Connector Type:Plug & Socket; Body Material:Nylon 4/6; Connector Type:Plug & Socket

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 44432-1601 57H1279 25M3932
Product Name Plug & Socket Connector, Header, 16Pos, 3Mm; Connector Systems Molex Plug & Socket Conn, Header, 16Pos, 2Row; Connector Type Molex
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Circular Connector Accessories - 1124-BRF.0T.200.CAZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers